New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
10214516-00
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
10214516-00
Loading...
Loading Results for
10214516-00
Details for
10214516-00
by
TE Connectivity
Sensors
>
Pressure Sensors
>
Pressure Transducers
PRESS XDCR M5852-000005-500PG
Datasheet
PCB Footprint
10214516-00 by TE Connectivity
PRESS XDCR M5852-000005-500PG
Part Information
Not reviewed for solder process capability
Datasheet
PCB Footprint
Status: Active
Aliases: 10214516-00
Product Code: CEKJ
Global Product Line: V24
GPL Description: Sensors Products
Technical Specifications
Port Material:
17-4PH
Electrical Connection:
Cable 4 ft
Pressure Port/Fitting:
1/4-18 NPT
Supply Voltage:
12 – 30V
Output/Span:
4 – 20 mA
Overpressure:
2X Rated
Accuracy:
±0.25% FSO
Pressure Range:
0 – 500 psi
Options:
No Snubber, Adhesive Label
Sensor Type:
Industrial Pressure Transducers
Type:
Gage
Operating Temperature Range:
-40 – 257°F, -40 – 125°C
Alternate Descriptions
Pressure Sensor Module Gauge 0psi to 500psi Thread Mount
Avnet America
Pressure Sensor Module Gauge 0psi to 500psi Thread Mount
Avnet Europe