10214063-00

Sensors

> Pressure Sensors

> Pressure Transducers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 10214063-00
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 10214063-00
Series Information for 10214063-00 - TE Connectivity
  • Status: Active
  • Aliases: 10214063-00
  • Product Code: CEKJ
  • Global Product Line: V24
  • GPL Description: Sensors Products

Description

PRESS XDCR M5851-000005-05KPG

Specifications

Port Material:
17-4PH
Pressure Port/Fitting:
1/4-18 NPT
Electrical Connection:
Cable 2 ft
Supply Voltage:
12 – 30V
Accuracy:
±0.25% FSO
Pressure Range:
0 – 5000 psi
Overpressure:
2X Rated
Output/Span:
4 – 20 mA
Options:
Adhesive Label, No Snubber
Sensor Type:
Industrial Pressure Transducers
Type:
Gage
Operating Temperature Range:
-40 – 257°F, -40 – 125°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet Europe
Pressure Sensor Module Gauge 0psi to 5000psi Thread Mount