Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
No. of Contacts | 14Contacts |
---|---|
Gender | Receptacle |
Product Range | 102 Series |
Contact Termination Type | Solder |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting Orientation | PC Board |
Connector Type | Micro D Ribbon |
Contact Termination | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Termination Method | Solder |
MDR D-Sub receptacle 102 Series 14 way | RS |
102 Series 1.27mm 14 Way 2 Row Straight PCB Socket Through Hole | 3M 10214-6212PL | RS Americas |
#MDR 10214-6212 PL PP4-117 | TTI Europe |
RECEPTACLE, STRAIGHT, MDR, 14WAY | Farnell |
Where can I find additional details, specifications and documents for a 10214-6212PL?
Additional datasheets, footprints and schematics for 10214-6212PL are listed on our Part Details page. You can also find images and similar parts to 10214-6212PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10214-6212PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10214-6212PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10214-6212PL fall under?
The 10214-6212PL is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10214-6212PL when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10214-6212PL you can contact the distributor directly for product support, shipping queries etc.
Is the 10214-6212PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10214-6212PL have stock available?
Authorised distributors including RS, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for 10214-6212PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10214-6212PL often in real-time on the comparison pages.
What if I can't find stock of 10214-6212PL?
You can fill out our help required form which you can use to request a quote for 10214-6212PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.