Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
No. of Contacts | 14Contacts |
---|---|
Gender | Receptacle |
Product Range | 102 Series |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (20-Jun-2016) |
MDR 102 Series,14 Way Right Angle Mount Micro-D PCB Conn Socket,1.27mm Pitch | 3M 10214-55G3PC | RS Americas |
Socket MDR 102 Series SMT 14 way | RS |
Connector, Mini D Ribbon, Receptacle, 14 Position | Newark Electronics |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
MINI D RIBBON CONN, R/A, RCPT, 14POS, TH | Farnell |
Where can I find additional details, specifications and documents for a 10214-55G3PC?
Additional datasheets, footprints and schematics for 10214-55G3PC are listed on our Part Details page. You can also find images and similar parts to 10214-55G3PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10214-55G3PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10214-55G3PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10214-55G3PC fall under?
The 10214-55G3PC is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10214-55G3PC when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10214-55G3PC you can contact the distributor directly for product support, shipping queries etc.
Is the 10214-55G3PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10214-55G3PC have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 10214-55G3PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10214-55G3PC often in real-time on the comparison pages.
What if I can't find stock of 10214-55G3PC?
You can fill out our help required form which you can use to request a quote for 10214-55G3PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.