Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10213359-00 |
Connector Type | Open Ends |
---|---|
Length (Body) | 2.3mm, .09in |
Wire Length | .393in, 10mm |
Height (Body) | .043in, 1.1mm |
Wire Diameter | .009in, .25mm |
Width (Body) | 2mm, .078in |
Wire Count | 2 |
Tolerance Class | Class B / F0.3 |
Sensor Package | Ceramic |
Model Number | PTFC101BC1G0 |
Element Material | Platinum |
Lead Wire Style | Ni/Au |
Wire/Cladding Type | Ni/Au |
Sensor Type | Platinum Thin Film Temperature Sensor |
Ambient Temperature Range | -200 – 200°C, -328 – 392°F |
Resistance (at T_ref) | 100 (0 °C)Ω |
T_ref for Accuracy | 0°C |
TCR at (T1 and T2) | 3850ppm/°C |
抵抗の参照温度 | 0°C |
Maximum Temperature | 200°C, 392°F |
T1 and T2 for TCR | 0 and +100°C |
Accuracy (at T_ref) | ± .3°C |
Temperature Sensor Platinum Analog RTD -200°C to 200°C 2-Pin Through Hole | Avnet America |
Industrial Temperature Sensors NB-PTCO-381 | Sager |
Where can I find additional details, specifications and documents for a 10213359-00?
Additional datasheets, footprints and schematics for 10213359-00 are listed on our Part Details page. You can also find images and similar parts to 10213359-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10213359-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10213359-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10213359-00 fall under?
The 10213359-00 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to 10213359-00 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10213359-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 10213359-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10213359-00 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 10213359-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10213359-00 often in real-time on the comparison pages.
What if I can't find stock of 10213359-00?
You can fill out our help required form which you can use to request a quote for 10213359-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.