Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Avnet America
from US$0.14
|
49,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
16,989
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
7,324
in stock
|
Buy Now | |
TE Store
from US$0.34
|
2,576
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
1,709
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,105
in stock
|
Buy Now | |
element14
from US$0.17
|
1,105
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
310
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
310
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Finish | Bright |
---|---|
Wire Contact Termination Area Plating Material Thickness | 50 – 158µin |
Wire Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 50 – 150µin |
Accepts Wire Insulation Diameter Range | 1.55mm, .061in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
For Use With | Receptacle Contact |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Applied Pressure | High |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
PCB Contact, 6-22 AWG Crimp,3A, 750V 0.061 in, AMPMODU Mod IV/V Series | TE Connectivity 102128-2 | RS Americas |
MOD V RECP LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 250 VAC | Connector Contact | Part Number: 102128-2 | Internal Number: 102128-2 | TE Connectivity | TE Store |
Contact, Receptacle, 26-22Awg, Crimp | Newark Electronics |
CONTACT, RECEPTACLE, 26-22AWG, CRIMP | element14 |
Headers&Wire Housings RECPT CONTACT 26-22 | Rapid Electronics |
Crimp connector,rcpt,Mod V,snap-in,Sn | RS |
AMPMODU Bright Tin 26-22 AWG Crimp Socket Contact | Future Electronics |
CONTACT, CRIMP, RECEPTACLE, 26-22AWG | Farnell |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD V Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD V Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mod V Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 0.64mm |
Cable Diameter Min | 0.4mm |
Contact Termination | Crimp |
Current Rating | 3A |
External Length / Height | 11.3mm |
Gender | Receptacle |
Height | 11.3mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.12mm² |
Wire Size | 22AWG |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 102128-2?
Additional datasheets, footprints and schematics for 102128-2 are listed on our Part Details page. You can also find images and similar parts to 102128-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102128-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102128-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102128-2 fall under?
The 102128-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102128-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102128-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 102128-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102128-2 have stock available?
Authorised distributors including Avnet America, RS Americas, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 102128-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102128-2 often in real-time on the comparison pages.
What if I can't find stock of 102128-2?
You can fill out our help required form which you can use to request a quote for 102128-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.