Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Base Material | Phosphor Bronze |
Wire Size | .12 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | 1.55mm, .061in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189 |
Approved Standards | CSA LR7189 |
Wire Insulation Support | With |
For Use With | Receptacle Contact |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV PIN LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Pin Tin 250 VAC | Connector Contact | Part Number: 102107-3 | Internal Number: 102107-3 | TE Connectivity | TE Store |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 102107-3?
Additional datasheets, footprints and schematics for 102107-3 are listed on our Part Details page. You can also find images and similar parts to 102107-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102107-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102107-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102107-3 fall under?
The 102107-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102107-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102107-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 102107-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102107-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 102107-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102107-3 often in real-time on the comparison pages.
What if I can't find stock of 102107-3?
You can fill out our help required form which you can use to request a quote for 102107-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.