Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 78450A-000 |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.50
|
43
in stock
|
Buy Now | |
TE Store
from US$0.64
|
10,205
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
43
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Distrelec
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Gold Flash |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .061in, 1.55mm |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 750V |
Zugelassene Standards | CSA LR7189 |
Approved Standards | CSA LR7189 |
Wire Insulation Support | With |
For Use With | Receptacle Contact |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV PIN LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Pin Gold Gold Flash 250 VAC | Connector Contact | Part Number: 102107-1 | Internal Number: 102107-1 | Alias Number: 78450A-000 | TE Connectivity | TE Store |
Wire Housings Crimp Snap-In Pins 26-22 Awg Gold Rohs Compliant: Yes |Amp Te Connectivity 102107-1 | Newark Electronics |
AMPMODU Mod. IV Series 1.5 mm Insulation Gold (15) Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
PCB Contact Receptacle, Male, Crimp, Gold Plating, AMPMODU Mod IV Series | TE Connectivity 102107-1 | RS Americas |
TE Connectivity - AMP Wire-to-Board Contacts MOD IV PIN LP | Distrelec |
Where can I find additional details, specifications and documents for a 102107-1?
Additional datasheets, footprints and schematics for 102107-1 are listed on our Part Details page. You can also find images and similar parts to 102107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102107-1 fall under?
The 102107-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102107-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102107-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 102107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102107-1 often in real-time on the comparison pages.
What if I can't find stock of 102107-1?
You can fill out our help required form which you can use to request a quote for 102107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.