Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
1,732
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,732
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
1,732
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,732
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Accepts Wire Insulation Diameter Range | 1.55mm, .061in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189 |
Approved Standards | CSA LR7189 |
Wire Insulation Support | With |
For Use With | Receptacle Contact |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 12500 |
実装方法 | Reel |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Mod Iv Pin Pltd Sn |Amp Te Connectivity 102095-4 | Newark Electronics |
Headers&Wire Housings MOD IV PIN PLTD SN | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board Contacts MOD IV PIN PLTD SN | Distrelec |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
TE | RS Americas |
Special Order: MOD IV PIN PLTD SN Contact Type: Pin Contact Mating Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Wire Size: 26 – 22 AWG Pin Tin 250 VAC Discrete Wire | Connector Contact | Part Number: 102095-4 | Internal Number: 102095-4 | 26 – 22 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 102095-4?
Additional datasheets, footprints and schematics for 102095-4 are listed on our Part Details page. You can also find images and similar parts to 102095-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102095-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102095-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102095-4 fall under?
The 102095-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102095-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102095-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 102095-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102095-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 102095-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102095-4 often in real-time on the comparison pages.
What if I can't find stock of 102095-4?
You can fill out our help required form which you can use to request a quote for 102095-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.