No distributors results available
View Full Pricing & Stock ComparisonConnector Profile | Standard |
---|---|
PCB Mount Orientation | Right Angle |
Stackable | Yes |
Number of Rows | 2 |
Number of Positions | 114 |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin-Lead |
Contact Shape & Form | Short Point |
Connector Height | 6.05mm, .238in |
コネクタの高さ | 6.05mm |
Row-to-Row Spacing | 7.87mm, .31in, 2.54mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 333VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., 6.50 [.256] minimum positive pin stop to prevent shorting between rows. |
Packaging Quantity | 15 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Sealable | No |
Applied Pressure | High, Standard |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.92mm, .115in |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 105°C |
Where can I find additional details, specifications and documents for a 102084-9?
Additional datasheets, footprints and schematics for 102084-9 are listed on our Part Details page. You can also find images and similar parts to 102084-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102084-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102084-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102084-9 fall under?
The 102084-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 102084-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102084-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 102084-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102084-9 have stock available?
There is no stock from authorised distributors for 102084-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102084-9 often in real-time on the comparison pages.
What if I can't find stock of 102084-9?
You can fill out our help required form which you can use to request a quote for 102084-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.