Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
18
in stock
|
Buy Now | |
Farnell
from US$0.83
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
60
in stock
|
Buy Now | |
Carlton-Bates
from US$67.25
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.86
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
element14
from US$1.90
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Lens Type | Lens with Holder |
---|---|
Beam Type | Wide |
LED Lens Colour | - |
Lens Diameter | 20mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Multi-LED Lens |
Beam Angle | 21° |
For Use With | High Power Rebel Series LEDs |
Luxeon Rebel 19 deg Circular Optic 20mm | RS |
LUXEON Rebel 20 mm Medium Ripple Beam Optic | Future Electronics |
LENS, MEDIUM, REBEL | element14 |
Where can I find additional details, specifications and documents for a 10208?
Additional datasheets, footprints and schematics for 10208 are listed on our Part Details page. You can also find images and similar parts to 10208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10208 fall under?
The 10208 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10208 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10208 you can contact the distributor directly for product support, shipping queries etc.
Is the 10208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10208 have stock available?
Authorised distributors including Farnell, Rapid Electronics, RS, Carlton-Bates and Transfer Multisort Elektronik have stock available or on a lead time for 10208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10208 often in real-time on the comparison pages.
What if I can't find stock of 10208?
You can fill out our help required form which you can use to request a quote for 10208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.