Options for Price Comparison
Distributor Statistics for 10207697-00
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 10207697-00
Details for 10207697-00 by TE Connectivity
Sensors > Temperature Sensors > Thermopile Infrared Digital Sensors
DIGITAL THERMOPILE 0-100C 0X30
10207697-00 image

10207697-00 by TE Connectivity

DIGITAL THERMOPILE 0-100C 0X30
Part Information
10207697-00 image
Not reviewed for solder process capability
Status: Active
Aliases: 10207697-00
Product Code: CENH
Global Product Line: V81
GPL Description: Sensors Products
Specifications
Filter:
Long Wave Pass 5.5µm
Wire Length:
13.5mm, .53in
Length:
.17in, 4.4mm
Diameter:
9.1mm, 32 – 212in
Supply Voltage:
1.68 – 3.6V
Output Interface:
I2C
Output/Span Resolution:
.1°C
Optics:
Flat Window
Pixel Type:
OEM Module, Single Pixel
Package:
TO-5
Model Number:
TSD305-3C55
Sensor Type:
Digital Thermopile Component
Wire/Cladding/Connection:
Metal Pin
Object Temperature Range:
0 – 100°C, 32 – 212°F
Ambient Temperature Range:
-4 – 185°F, -20 – 85°C
Object Temp. Accuracy:
± 1°C