Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Optic Holder |
External Diameter | 21.52mm |
External Length | 12.5mm |
For Use With | XR & XRC Series LEDs |
Holder Colour | Transparent |
Holder Material | PC (Polycarbonate) |
Where can I find additional details, specifications and documents for a 10206?
Additional datasheets, footprints and schematics for 10206 are listed on our Part Details page. You can also find images and similar parts to 10206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10206 fall under?
The 10206 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 10206 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10206 you can contact the distributor directly for product support, shipping queries etc.
Is the 10206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10206 have stock available?
Authorised distributors including Farnell, RS Americas and element14 have stock available or on a lead time for 10206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10206 often in real-time on the comparison pages.
What if I can't find stock of 10206?
You can fill out our help required form which you can use to request a quote for 10206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.