10202025-00 Pressure Sensors by TE Connectivity

PRESS XDCR U5600-00000E-002BA

Status: Active
Series: -
RoHS: Unknown
Aliases: 10202025-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Port Material 316L
Pressure Port/Fitting 1/4 MBSPP
Dimensions .94 x .94 x 2.71in, 24 x 24 x 69mm
Supply Voltage 3V
Accuracy ±0.1% FSO
Output/Span 24-bitADCI2C
Overpressure 3X Rated
Options Adhesive Label
Type Absolute
Sensor Type Wireless Pressure Transducers
Operating Temperature Range -20 – 85°C, -4 – 185°F
Pressure 2bar

Alternative Descriptions

Pressure Sensor 0bar to 2bar Absolute | Avnet America
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10202025-00?

Additional datasheets, footprints and schematics for 10202025-00 are listed on our Part Details page. You can also find images and similar parts to 10202025-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10202025-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10202025-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10202025-00 fall under?

The 10202025-00 is listed under Sensors > Pressure Sensors > Pressure Transducers.

Can I view similar or alternative parts?

You can view similar parts to 10202025-00 when available in the Pressure Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10202025-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 10202025-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10202025-00 have stock available?

Authorised distributors including Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 10202025-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10202025-00 often in real-time on the comparison pages.

What if I can't find stock of 10202025-00?

You can fill out our help required form which you can use to request a quote for 10202025-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay