10202024-00 Pressure Sensors by TE Connectivity

PRESS XDCR U5600-000005-300PA

Status: Active
Series: -
RoHS: Unknown
Aliases: 10202024-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$242.29

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$476.00
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$254.89
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$242.29
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$270.01
-
Buy Now
Logo for Sager
Sager
from US$288.01
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Port Material 316L
Pressure Port/Fitting 1/4 MNPT
Dimensions .94 x .94 x 2.71in, 24 x 24 x 69mm
Supply Voltage 3V
Pressure 300psi
Accuracy ±0.1% FSO
Output/Span 24-bitADCI2C
Overpressure 3X Rated
Options Adhesive Label
Type Absolute
Sensor Type Wireless Pressure Transducers
Operating Temperature Range -20 – 85°C, -4 – 185°F

Alternative Descriptions

Pressure Sensor 0Psi to 300Psi Absolute | Avnet America
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD
Industrial Pressure Sensors PRESS XDCR U5600-000005-300PA | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10202024-00?

Additional datasheets, footprints and schematics for 10202024-00 are listed on our Part Details page. You can also find images and similar parts to 10202024-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10202024-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10202024-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10202024-00 fall under?

The 10202024-00 is listed under Sensors > Pressure Sensors > Pressure Transducers.

Can I view similar or alternative parts?

You can view similar parts to 10202024-00 when available in the Pressure Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10202024-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 10202024-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10202024-00 have stock available?

Authorised distributors including Chip One Stop, Avnet America, TTI Europe, Richardson RFPD and Sager have stock available or on a lead time for 10202024-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10202024-00 often in real-time on the comparison pages.

What if I can't find stock of 10202024-00?

You can fill out our help required form which you can use to request a quote for 10202024-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay