Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10202003-00 |
Port Material | 17-4PH |
---|---|
Pressure Port/Fitting | 1/4 MBSPP |
Dimensions | .94 x .94 x 2.71in, 24 x 24 x 69mm |
Supply Voltage | 3V |
Accuracy | ±0.25% FSO |
Output/Span | 24-bitADCI2C |
Overpressure | 2X Rated |
Options | Adhesive Label |
Sensor Type | Wireless Pressure Transducers |
Type | Gage |
Pressure | 20bar |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
Pressure Sensor 0bar to 20bar Gauge | Avnet America |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRESS XDCR M5600-00000E-020BG | Sager |
Where can I find additional details, specifications and documents for a 10202003-00?
Additional datasheets, footprints and schematics for 10202003-00 are listed on our Part Details page. You can also find images and similar parts to 10202003-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10202003-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10202003-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10202003-00 fall under?
The 10202003-00 is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to 10202003-00 when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10202003-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 10202003-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10202003-00 have stock available?
Authorised distributors including Chip One Stop, Avnet America, TTI Europe, Richardson RFPD and Sager have stock available or on a lead time for 10202003-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10202003-00 often in real-time on the comparison pages.
What if I can't find stock of 10202003-00?
You can fill out our help required form which you can use to request a quote for 10202003-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.