10201446-00

Sensors

> Vibration Sensors

> Embedded Accelerometers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 10201446-00
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 10201446-00
Series Information for 10201446-00 - TE Connectivity
  • Status: Active
  • Aliases: 10201446-00
  • Product Code: CEDR
  • Global Product Line: V38
  • GPL Description: Sensors Products

Description

ACCEL MODEL 805

Specifications

Number of Axes:
1
Weight:
5g, .17oz
Material:
Stainless Steel
Full Scale Output Voltage:
±5VDC
Excitation Current:
2 – 10mA
Mounting Type:
Adhesive
Nonlinearity:
±1%FSO
Acceleration Range (±):
100g
Sensitivity:
50mV/g
Accelerometer Type:
IEPE
Sensor Type:
AC Response Embedded Accelerometers
Frequency Response:
1 to 8000Hz
Operating Temperature Range:
-40 – 212°F, -40 – 100°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Allied Electronics, Inc
805 ACCELEROMETER, 100G