Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | - |
Kit Contents | BeagleBone Green Board |
Product Range | - |
Seeed Studio SeeedStudio BeagleBone Green | Distrelec |
SEEEDSTUDIO BEAGLEBONE GREEN,102010027 | RS |
Beaglebone Green | Newark Electronics |
Seeed 102010027 BeagleBone Green 512MB RAM 4GB Flash Memory | Rapid Electronics |
Where can I find additional details, specifications and documents for a 102010027?
Additional datasheets, footprints and schematics for 102010027 are listed on our Part Details page. You can also find images and similar parts to 102010027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102010027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102010027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102010027 fall under?
The 102010027 is listed under Embedded Computers Education & Maker Boards > BeagleBoard > Embedded Single Board Computers - SBC - BeagleBoard.
Can I view similar or alternative parts?
You can view similar parts to 102010027 when available in the Embedded Single Board Computers - SBC - BeagleBoard range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102010027 you can contact the distributor directly for product support, shipping queries etc.
Is the 102010027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102010027 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and Rapid Electronics have stock available or on a lead time for 102010027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102010027 often in real-time on the comparison pages.
What if I can't find stock of 102010027?
You can fill out our help required form which you can use to request a quote for 102010027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.