10200160000 Connectors by Harting

RECTANGULAR HAN-KIT 16WAY SCREW

Status: Unknown
Series: Han 16A
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$61.03

Distributor Stock
Logo for RS
RS
from US$133.66
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$61.03
112
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$120.11
97
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$117.12
27
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$106.60
21
in stock
Buy Now
Logo for element14
element14
from US$134.33
21
in stock
Buy Now
Logo for Farnell
Farnell
from US$120.29
4
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$119.76
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Connector Kit Type Wire To Wire
Kit Contents Han 16A Hood M20 Cable Gland & 16Pos+PE Inserts
Product Range Han 16A
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Connector: HDC | Transfer Multisort Elektronik
HAN 16A Kit (16 poles + Ground) Side Entry Metal Hood Straight Bulkhead Housing | HARTING 10200160000 | RS Americas
HARTING Connector set, 16P+PE, Plug / Socket, 16 Contacts, 1 ... 2.5mm² | Distrelec
Rectangular Han-Kit, 16Way, Screw | Newark Electronics
RECTANGULAR HAN-KIT, 16WAY, SCREW | element14
HAN 16A Kit SE Mtal Hood/Strt Blkhd Base | RS
Connector Kit, Self Mating, 16 Circuit Positions | Carlton-Bates
Han-KIT 16A | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10200160000?

Additional datasheets, footprints and schematics for 10200160000 are listed on our Part Details page. You can also find images and similar parts to 10200160000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10200160000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10200160000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10200160000 fall under?

The 10200160000 is listed under Cable Leads & Connectors > Connectors > Connector Kits.

Can I view similar or alternative parts?

You can view similar parts to 10200160000 when available in the Connector Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10200160000 you can contact the distributor directly for product support, shipping queries etc.

Is the 10200160000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10200160000 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 10200160000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10200160000 often in real-time on the comparison pages.

What if I can't find stock of 10200160000?

You can fill out our help required form which you can use to request a quote for 10200160000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay