Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 7/8" Sensor Straight 2 Position Receptacle |
---|---|
Connector Type B | Pigtail |
Cable Length - Imperial | 20ft |
Cable Length - Metric | 6.1m |
Jacket Color | Yellow |
Product Range | - |
MC CORD MC 2P FP 20' 16/2 PVC | Avnet America |
Cordset, Single-End | Carlton-Bates |
Where can I find additional details, specifications and documents for a 102000A01F200?
Additional datasheets, footprints and schematics for 102000A01F200 are listed on our Part Details page. You can also find images and similar parts to 102000A01F200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102000A01F200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102000A01F200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102000A01F200 fall under?
The 102000A01F200 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 102000A01F200 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102000A01F200 you can contact the distributor directly for product support, shipping queries etc.
Is the 102000A01F200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102000A01F200 have stock available?
Authorised distributors including Avnet America and Carlton-Bates have stock available or on a lead time for 102000A01F200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102000A01F200 often in real-time on the comparison pages.
What if I can't find stock of 102000A01F200?
You can fill out our help required form which you can use to request a quote for 102000A01F200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.