Status: | Unknown |
---|---|
Series: | Han-Kit Series |
RoHS: | Unknown |
Connector Kit Type | Industrial |
---|---|
Kit Contents | Han 3A Hood & Housing M20 Cable Gland & Han 4A 4Pos+PE Inserts |
Product Range | Han-Kit Series |
Connector: HDC | Transfer Multisort Elektronik |
HAN 4A Kit (4 poles + Ground) Top Entry Metal Hood / Rt Angle Bulkhead Housing | HARTING 10200040005 | RS Americas |
HAN 4A Kit Ang TE Metal Hood Strt Base | RS |
Industrial Connector Kit, 4Pos+Pe | Newark Electronics |
INDUSTRIAL CONNECTOR KIT, 4POS+PE | Farnell |
Where can I find additional details, specifications and documents for a 10200040005?
Additional datasheets, footprints and schematics for 10200040005 are listed on our Part Details page. You can also find images and similar parts to 10200040005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10200040005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10200040005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10200040005 fall under?
The 10200040005 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 10200040005 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10200040005 you can contact the distributor directly for product support, shipping queries etc.
Is the 10200040005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10200040005 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for 10200040005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10200040005 often in real-time on the comparison pages.
What if I can't find stock of 10200040005?
You can fill out our help required form which you can use to request a quote for 10200040005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.