Status: | Unknown |
---|---|
Series: | Han-KIT Series |
RoHS: | Unknown |
Connector Kit Type | Wire To Wire |
---|---|
Kit Contents | Housing |
Product Range | Han-KIT Series |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Connector: HDC | Transfer Multisort Elektronik |
HARTING Connector set, 4P+PE, Plug / Socket, 4 Contacts, 1 ... 2.5mm² | Distrelec |
HAN 4A Kit (4 poles + Ground) Top EntryPlastic Hood / Rt Angle Bulkhead Housing | HARTING 10200040004 | RS Americas |
HAN 4A Kit (4 poles + Ground) Top Entry | RS |
Rectangular Han-Kit, 4Way, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a 10200040004?
Additional datasheets, footprints and schematics for 10200040004 are listed on our Part Details page. You can also find images and similar parts to 10200040004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10200040004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10200040004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10200040004 fall under?
The 10200040004 is listed under Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 10200040004 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10200040004 you can contact the distributor directly for product support, shipping queries etc.
Is the 10200040004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10200040004 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS Americas, RS and Newark Electronics have stock available or on a lead time for 10200040004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10200040004 often in real-time on the comparison pages.
What if I can't find stock of 10200040004?
You can fill out our help required form which you can use to request a quote for 10200040004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.