Status: | Unknown |
---|---|
Series: | Han-KIT Series |
RoHS: | Unknown |
Prices starting from US$28.16
Connector Kit Type | Wire To Wire |
---|---|
Kit Contents | Housing |
Product Range | Han-KIT Series |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Connector: HDC | Transfer Multisort Elektronik |
HAN 4A Kit (4 poles + Ground) Angled Top Entry Metal Hood Straight Housing | HARTING 10200040003 | RS Americas |
HARTING Connector set, 4P+PE, Plug / Socket, 4 Contacts, 1 ... 2.5mm² | Distrelec |
Han-Kit-4Awm - Han 4A, 4Pins+Gnd, Metal, Straight Hood, Angled Housing, Cable Gland Rohs Compliant: Yes |Harting 10200040003 | Newark Electronics |
HAN-KIT-4AWM - HAN 4A, 4PINS+GND, METAL, STRAIGHT HOOD, ANGLED HOUSING, CABLE GLAND | element14 |
HAN-KIT-4AWM - HAN 4A, 4PINS+GND, METAL, STRAIGHT HOOD, ANGLED HOUSING, CABLE GLAND 14AC8051 | Farnell |
HAN 4A Kit (4 poles + Ground) Top Entry | RS |
Han-KIT 4AWM | Boersig |
Where can I find additional details, specifications and documents for a 10200040003?
Additional datasheets, footprints and schematics for 10200040003 are listed on our Part Details page. You can also find images and similar parts to 10200040003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10200040003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10200040003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10200040003 fall under?
The 10200040003 is listed under Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 10200040003 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10200040003 you can contact the distributor directly for product support, shipping queries etc.
Is the 10200040003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10200040003 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 10200040003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10200040003 often in real-time on the comparison pages.
What if I can't find stock of 10200040003?
You can fill out our help required form which you can use to request a quote for 10200040003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.