Status: | Unknown |
---|---|
Series: | Han 4A |
RoHS: | Unknown |
Prices starting from US$25.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.41
|
6
in stock
|
Buy Now | |
Distrelec
from US$55.69
|
116
in stock
|
Buy Now | |
RS Americas
from US$39.89
|
83
in stock
|
Buy Now | |
Heilind Electronics
from US$59.24
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$43.43
|
67
in stock
|
Buy Now | |
element14
from US$51.30
|
56
in stock
|
Buy Now | |
Farnell
from US$50.07
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.85
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$59.24
|
15
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Kit Type | Wire To Wire |
---|---|
Kit Contents | Han 3A Hood M20 Cable Gland & Han 4A 4Pos+PE Inserts |
Product Range | Han 4A |
SVHC | No SVHC (15-Jan-2018) |
HARTING Connector set, 4P+PE, Plug / Socket, 4 Contacts, 1 ... 2.5mm² | Distrelec |
HAN 4A Kit (4 poles + Ground) Top EntryMetal Hood / Straight Bulkhead Housing | HARTING 10200040001 | RS Americas |
HAN-KIT 4AGM | Heilind Electronics |
Connector Kit, Wire To Wire, 4Pos+Pe | Newark Electronics |
RECTANGULAR HAN-KIT, 4WAY, SCREW | element14 |
Connector: HDC | Transfer Multisort Elektronik |
HAN 4A Kit TE Metal Hood/Strt Blkhd Base | RS |
Han-KIT 4AGM | Boersig |
Where can I find additional details, specifications and documents for a 10200040001?
Additional datasheets, footprints and schematics for 10200040001 are listed on our Part Details page. You can also find images and similar parts to 10200040001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10200040001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10200040001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10200040001 fall under?
The 10200040001 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 10200040001 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10200040001 you can contact the distributor directly for product support, shipping queries etc.
Is the 10200040001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10200040001 have stock available?
Authorised distributors including Distrelec, RS Americas, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 10200040001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10200040001 often in real-time on the comparison pages.
What if I can't find stock of 10200040001?
You can fill out our help required form which you can use to request a quote for 10200040001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.