Status: | Unknown |
---|---|
Series: | Han 3A |
RoHS: | Unknown |
Prices starting from US$26.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.84
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.70
|
201
in stock
|
Buy Now | |
RS Americas
from US$43.62
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$34.80
|
125
in stock
|
Buy Now | |
element14
from US$56.17
|
55
in stock
|
Buy Now | |
Farnell
from US$45.91
|
55
in stock
|
Buy Now | |
Distrelec
from US$49.20
|
30
in stock
|
Buy Now | |
Carlton-Bates
from US$65.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Kit Type | Wire To Wire |
---|---|
Kit Contents | Han 3A Hood M20 Cable Gland & 3Pos+PE Inserts |
Product Range | Han 3A |
SVHC | No SVHC (15-Jan-2018) |
Connector: HDC | Transfer Multisort Elektronik |
HAN 3A Kit (3 poles + Ground) Top EntryMetal Hood / Rt Angle Bulkhead Housing | HARTING 10200030003 | RS Americas |
Rectangular Conn Kit, 3Pos+Pe, Zinc | Newark Electronics |
RECTANGULAR CONNECTOR KIT, HAN, 3WAY, SC | element14 |
HARTING Connector set, 3P+PE, Plug / Socket, 3 Contacts, 1 ... 2.5mm² | Distrelec |
HAN 3A Kit TE Metal Hood/RA Blkhd Base | RS |
Connector Kit, Self Mating, 3 Circuit Positions | Carlton-Bates |
Han-KIT 3AWM | Boersig |
Where can I find additional details, specifications and documents for a 10200030003?
Additional datasheets, footprints and schematics for 10200030003 are listed on our Part Details page. You can also find images and similar parts to 10200030003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10200030003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10200030003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10200030003 fall under?
The 10200030003 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 10200030003 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10200030003 you can contact the distributor directly for product support, shipping queries etc.
Is the 10200030003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10200030003 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10200030003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10200030003 often in real-time on the comparison pages.
What if I can't find stock of 10200030003?
You can fill out our help required form which you can use to request a quote for 10200030003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.