Status: | Unknown |
---|---|
Series: | Han-KIT Series |
RoHS: | Unknown |
Connector Kit Type | Wire To Wire |
---|---|
Kit Contents | Housing |
Product Range | Han-KIT Series |
Accessory Type | Rectangular Industrial Connector Kit |
RoHS Compliant | Yes |
HARTING Connector set, 3P+PE, Plug / Socket, 3 Contacts, 1 ... 2.5mm² | Distrelec |
Connector: HDC | Transfer Multisort Elektronik |
Connector, Power, Heavy Duty, HAN 3A 3P+GRD PLASTC TOP ENTRY HOOD STRT | HARTING 10200030002 | RS Americas |
Rectangular Han-Kit, 3Way, Screw | Newark Electronics |
Connector Kit, Self Mating, 3 Circuit Positions | Carlton-Bates |
Han-KIT 3AGK | Boersig |
Where can I find additional details, specifications and documents for a 10200030002?
Additional datasheets, footprints and schematics for 10200030002 are listed on our Part Details page. You can also find images and similar parts to 10200030002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10200030002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10200030002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10200030002 fall under?
The 10200030002 is listed under Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 10200030002 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10200030002 you can contact the distributor directly for product support, shipping queries etc.
Is the 10200030002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10200030002 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 10200030002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10200030002 often in real-time on the comparison pages.
What if I can't find stock of 10200030002?
You can fill out our help required form which you can use to request a quote for 10200030002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.