Status: | Unknown |
---|---|
Series: | Han-Kit Series |
RoHS: | Unknown |
Prices starting from US$24.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.90
|
No stock
|
Buy Now | |
RS Americas
from US$38.06
|
385
in stock
|
Buy Now | |
Farnell
from US$43.07
|
82
in stock
|
Buy Now | |
Heilind Electronics
from US$56.40
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.62
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$40.33
|
57
in stock
|
Buy Now | |
element14
from US$47.12
|
57
in stock
|
Buy Now | |
Distrelec
from US$50.02
|
47
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$56.40
|
15
in stock
|
Buy Now | |
Carlton-Bates
from US$53.53
|
3
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Kit Type | Wire To Wire |
---|---|
Kit Contents | Han 3A Hood & Housing, M20 Cable Gland & 3Pos+PE Inserts |
Product Range | Han-Kit Series |
RoHS Compliant | Yes |
HAN 3A Kit (3 poles + Ground) Top EntryMetal Hood / Straight Bulkhead Housing | HARTING 10200030001 | RS Americas |
HAN-KIT-3AGM - HAN 3A, 3PINS+G | Heilind Electronics |
Connector: HDC | Transfer Multisort Elektronik |
Connector Kit, Wire To Wire, 3Pos+Pe | Newark Electronics |
HARTING Connector set, 3P+PE, Plug / Socket, 3 Contacts, 1 ... 2.5mm² | Distrelec |
Connector Kit, Self Mating, 3 Circuit Positions | Carlton-Bates |
HAN 3A Kit TE Metal Hood/Strt Blkhd Base | RS |
Han-KIT 3AGM | Boersig |
Where can I find additional details, specifications and documents for a 10200030001?
Additional datasheets, footprints and schematics for 10200030001 are listed on our Part Details page. You can also find images and similar parts to 10200030001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10200030001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10200030001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10200030001 fall under?
The 10200030001 is listed under Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 10200030001 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10200030001 you can contact the distributor directly for product support, shipping queries etc.
Is the 10200030001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10200030001 have stock available?
Authorised distributors including RS Americas, Farnell, Heilind Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 10200030001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10200030001 often in real-time on the comparison pages.
What if I can't find stock of 10200030001?
You can fill out our help required form which you can use to request a quote for 10200030001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.