Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.51
|
No stock
|
Buy Now | |
RS Americas
from US$0.13
|
7,735
in stock
|
Buy Now | |
Conrad
from US$0.51
|
856
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
96
in stock
|
Buy Now | |
element14
from US$1.68
|
96
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
29
in stock
|
Buy Now | |
Carlton-Bates
from US$1.88
|
-
|
Buy Now | |
Sager
from US$1.96
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Sizes Accepted | AAA |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | SMD |
For Use With | AAA Batteries & Mfg. Part No. 1020C Retainer Cover |
Battery Holder, Aaa Cell, Surface Mt | Newark Electronics |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs AAA SMT Battery HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
I.D. Supplied - Imperial | 0.375" |
---|---|
I.D. Supplied - Metric | 9.5mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 12" |
Length - Metric | 304.8mm |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 5mm |
---|---|
Blade Length - Metric | 125mm |
Overall Length - Metric | 236mm |
Blade Length - Imperial | 4.9" |
Overall Length - Imperial | 9.3" |
SVHC | No SVHC |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1020?
Additional datasheets, footprints and schematics for 1020 are listed on our Part Details page. You can also find images and similar parts to 1020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1020 fall under?
The 1020 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1020 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1020 you can contact the distributor directly for product support, shipping queries etc.
Is the 1020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1020 have stock available?
Authorised distributors including RS Americas, Conrad, Farnell, Newark Electronics and element14 have stock available or on a lead time for 1020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1020 often in real-time on the comparison pages.
What if I can't find stock of 1020?
You can fill out our help required form which you can use to request a quote for 1020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.