102 Part Information

Details for 102 by Antex

Tools & Production Supplies>Soldering Stations & Accessories>Soldering Irons

Part Downloads

Part Specifications

Tip / Nozzle Width 2.3mm
Tip / Nozzle Style Bent
For Use With -
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Part Descriptions

  • Soldering Iron Tip, Bent, 2.3 mm RoHS Compliant: NA | Newark Electronics

Details for 102 by Emerson

Connectors > More Connectors

Alternative Part Descriptions

  • 3/4 IN BONDING LOCKNUT | Newark Electronics

Details for 102 by Switchcraft Conxall

Connectors > More Connectors

Details for 102 by Emulation Technology

Connectors > More Connectors

Alternative Part Descriptions

  • VACUUM PEN, SIDE PLUNGER W/ATTACHMENTS (2 SMALL, 2 MEDIUM & 2 LARGE) | Newark Electronics

Details for 102 by Molex

Connectors > More Connectors

Alternative Part Descriptions

  • HANDLAMP SUPER-P 100W CLOSEDEND | Newark Electronics

Details for 102 by Platt

Tools & Production Supplies > Storage Products & Accessories > Cases

Part Downloads

Part Specifications

Carrying Case Material PE (Polyethylene)
Case Color Black
External Height - Imperial 6.5"
External Height - Metric 165.1mm
External Width - Imperial 4.5"
External Width - Metric 114.3mm
RoHS Compliant NA

Alternative Part Descriptions

  • MOLDED CASE, POLYESTER; Carrying Case Material:PE (Polyethylene); Case Color:Black; External Height - Imperial:6.5"; External Height - Metric:165.1mm; External Width - Imperial:4.5"; External Width - Metric:114.3mm; Product Range:- RoHS Compliant: NA | Newark Electronics

Details for 102 by Bob Smith Industries

Chemicals & Adhesives > More Chemicals & Adhesives

Part Specifications

Viscosity Low Viscosity
Weight 5g
Volume 1fl.oz (US)
Adhesive Type Cyanoacrylate
Cure Heat
Adhesive Colour Transparent
Dispensing Method Bottle
RoHS Compliant NA

Alternative Part Descriptions

  • INSTA-CURE Cyanocrylate Super Thin Super Glue - 1oz.Bottle; Viscosity:Low Viscosity; Product Range:-; Weight:5g; Volume:1fl.oz (US); Adhesive Type:Cyanoacrylate; Cure:Heat; Adhesive Colour:Transparent; Dispensing Method:Bottle RoHS Compliant: NA | Newark Electronics

Details for 102 by Abbatron

Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks

Part Downloads

Part Specifications

Gender Plug
Connector Mounting Panel Mount
Current Rating 15A
Voltage Rating 1kV
Contact Plating Nickel Plated Contacts
Connector Colour -
Contact Material Beryllium Copper
Contact Termination Type Stud
RoHS Compliant

Alternative Part Descriptions

  • BANANA PLUG, 15A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:StudRoHS Compliant: Yes | Newark Electronics

Details for 102 by Adafruit Industries

Semiconductors - ICs > Memory > Flash Memory Cards

Part Downloads

Part Specifications

Blank Media Flash Memory Type MicroSDHC Card, Class 4
Memory Capacity 4GB
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • MEMORY CARD, 4GB; Blank Media Flash Memory Type:MicroSDHC Card, Class 4; Memory Capacity:4GB; Product Range:- RoHS Compliant: Yes | Newark Electronics

Details for 102 by Marathon Special Products

Connectors > More Connectors

Alternative Part Descriptions

  • MARATHON SPECIAL PRODUCTS | Newark Electronics

Details for 102 by General Tools & Instruments

Tools & Production Supplies > Measurement & Inspection > Micrometers

Part Downloads

Part Specifications

Measuring Range Max 1"
Accuracy 0.025mm
Resolution 0.001"
RoHS Compliant NA

Alternative Part Descriptions

  • MEASURING, MICROMETERS; Measuring Range Max:1"; Graduations:-; Accuracy:0.025mm; No. of Anvils:-; Product Range:-; Resolution:0.001" RoHS Compliant: NA | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102?

Additional datasheets, footprints and schematics for 102 are listed in our Part Details tab. You can also find the 102 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102 in the Pricing & Inventory tab next to part details. You can view 102 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102 fall under?

The 102 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.

Can I view similar or alternative parts?

You can view similar parts to 102 when available in the Soldering Irons range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102 you can contact the distributor directly for product support, shipping queries etc.

Is the 102 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 102 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 102.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102 often in real-time on the comparison pages.

What if I can't find stock of 102?

You can fill out our help required form which you can use to request a quote for 102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 102

Loading...
Loading Results for 102
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us