Connector Type | Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | UR70 |
Contact Material | Brass |
Contact Plating | Silver Plated Contacts |
Frequency Max | 1.5GHz |
Connector Mounting | Cable Mount |
Product Range | - |
Coaxial Type | UR70 |
Connector Mounting Orientation | Cable |
Insulation Resistance | 100000Mohm |
Operating Frequency Max | 1500MHz |
Operating Temperature Max | +150°C |
Operating Temperature Min | -55°C |
RMS Current (Irms) | 2.5A |
Termination Method | Crimp |
Working Voltage | 3kV |
PLUG, PET, 100 | element14 |
Plug, Pet, 100 | Newark Electronics |
Where can I find additional details, specifications and documents for a 101UR70?
Additional datasheets, footprints and schematics for 101UR70 are listed on our Part Details page. You can also find images and similar parts to 101UR70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101UR70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101UR70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101UR70 fall under?
The 101UR70 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 101UR70 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101UR70 you can contact the distributor directly for product support, shipping queries etc.
Is the 101UR70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101UR70 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 101UR70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101UR70 often in real-time on the comparison pages.
What if I can't find stock of 101UR70?
You can fill out our help required form which you can use to request a quote for 101UR70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.