Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Primary Impedance | 300ohm |
---|---|
Secondary Impedance | 50ohm |
Transformer Mounting | Through Hole |
RoHS Compliant | Yes |
Transformer, Audio, 300/50 Ohm, Pcb | Newark Electronics |
Transformer Audio 300 (C.T.)Ohm Primary 50 (C.T.)Ohm Secondary | Hammond Manufacturing 101P | RS Americas |
Transformer, Auto | Carlton-Bates |
Where can I find additional details, specifications and documents for a 101P?
Additional datasheets, footprints and schematics for 101P are listed on our Part Details page. You can also find images and similar parts to 101P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101P fall under?
The 101P is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 101P when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101P you can contact the distributor directly for product support, shipping queries etc.
Is the 101P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 101P have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 101P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101P often in real-time on the comparison pages.
What if I can't find stock of 101P?
You can fill out our help required form which you can use to request a quote for 101P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.