Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Primary Impedance | 2.5kohm |
---|---|
Secondary Impedance | 600ohm |
Transformer Mounting | Through Hole |
RoHS Compliant | Yes |
Transformer, Audio, 2500/600 Ohm, Pcb | Newark Electronics |
Transformer Audio 2.5k (C.T.)Ohm Primary 600 (C.T.)Ohm Secondary | Hammond Manufacturing 101J | RS Americas |
Transformer, Auto | Carlton-Bates |
Where can I find additional details, specifications and documents for a 101J?
Additional datasheets, footprints and schematics for 101J are listed on our Part Details page. You can also find images and similar parts to 101J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101J fall under?
The 101J is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 101J when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101J you can contact the distributor directly for product support, shipping queries etc.
Is the 101J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 101J have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 101J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101J often in real-time on the comparison pages.
What if I can't find stock of 101J?
You can fill out our help required form which you can use to request a quote for 101J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.