Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.04
|
1,264
in stock
|
Buy Now | |
Jameco Electronics
from US$16.95
|
1,264
in stock
|
Buy Now | |
Powell Electronics
from US$18.54
|
758
in stock
|
Buy Now | |
RS Americas
from US$20.51
|
-
|
Buy Now | |
element14
from US$18.06
|
-
|
Buy Now | |
Carlton-Bates
from US$26.49
|
-
|
Buy Now |
Current Rating | - |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 600ohm |
Transformer Mounting | Through Hole |
Product Range | - |
Frequency Max | 100kHz |
Frequency Min | 300Hz |
Frequency Response Max | 100kHz |
Power Rating | 1mW |
Audio Transformer | Newark Electronics |
Transformer Audio 600CT/600CT | Hammond Manufacturing 101F | RS Americas |
Transformer, Auto | Carlton-Bates |
Where can I find additional details, specifications and documents for a 101F?
Additional datasheets, footprints and schematics for 101F are listed on our Part Details page. You can also find images and similar parts to 101F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101F fall under?
The 101F is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 101F when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101F you can contact the distributor directly for product support, shipping queries etc.
Is the 101F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101F have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, Powell Electronics, RS Americas and element14 have stock available or on a lead time for 101F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101F often in real-time on the comparison pages.
What if I can't find stock of 101F?
You can fill out our help required form which you can use to request a quote for 101F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.