Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Tape Type | Masking |
---|---|
Tape Backing Material | Crepe Paper |
Tape Width - Metric | 72mm |
Tape Width - Imperial | 2.83" |
Tape Length - Metric | 50m |
Tape Length - Imperial | 164ft |
Tape Colour | Natural |
Product Range | - |
Masking Tape, 72Mm X 50M, Natural | Newark Electronics |
Where can I find additional details, specifications and documents for a 101E 72MM?
Additional datasheets, footprints and schematics for 101E 72MM are listed on our Part Details page. You can also find images and similar parts to 101E 72MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101E 72MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101E 72MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101E 72MM fall under?
The 101E 72MM is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 101E 72MM when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101E 72MM you can contact the distributor directly for product support, shipping queries etc.
Is the 101E 72MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101E 72MM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 101E 72MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101E 72MM often in real-time on the comparison pages.
What if I can't find stock of 101E 72MM?
You can fill out our help required form which you can use to request a quote for 101E 72MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.