Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.15
|
2,884
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
2,884
in stock
|
Buy Now | |
element14
from US$2.35
|
2,884
in stock
|
Buy Now | |
Heilind Electronics
from US$2.48
|
2,109
in stock
|
Buy Now | |
TE Store
from US$3.01
|
1,506
in stock
|
Buy Now | |
Rapid Electronics
from US$2.33
|
1,025
in stock
|
Buy Now | |
Chip One Stop
from US$2.33
|
1,025
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.48
|
703
in stock
|
Buy Now | |
Powell Electronics
from US$2.27
|
444
in stock
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
TTI Europe
from US$2.00
|
-
|
Buy Now |
Boot Configuration | End Cap |
---|---|
I.D. Supplied - Imperial | 0.2" |
I.D. Supplied - Metric | 5.1mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 0.9" |
Total Length - Metric | 22.9mm |
Heat Shrink Boot, End Cap, 5.1Mm, Black | Newark Electronics |
HEAT SHRINK BOOT, END CAP, 5.1MM, BLACK | element14 |
843031-000 | Heilind Electronics |
101A011-3-0 Wall Type: Single Wall Material Code: 3 Material Systems Code: 10 Adhesive Requirement: Adhesive Purchased Separately Operating Temperature Range: -55 – 135 °C Single Wall 3 | End Cap | Part Number: 101A011-3-0 | Internal Number: 843031-000 | Alias Number: 1196576-4 | TE Connectivity | TE Store |
Heat Shrink Cable Boots&End Caps 101A011-3-0 | Rapid Electronics |
Cable Accessories End Cap Semi-Rigid Modified Polyolefin | Avnet America |
101A011-3-0 | TTI Europe |
Where can I find additional details, specifications and documents for a 101A011-3-0?
Additional datasheets, footprints and schematics for 101A011-3-0 are listed on our Part Details page. You can also find images and similar parts to 101A011-3-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101A011-3-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101A011-3-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101A011-3-0 fall under?
The 101A011-3-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 101A011-3-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101A011-3-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 101A011-3-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101A011-3-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and TE Store have stock available or on a lead time for 101A011-3-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101A011-3-0 often in real-time on the comparison pages.
What if I can't find stock of 101A011-3-0?
You can fill out our help required form which you can use to request a quote for 101A011-3-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.