Status: | Unknown |
---|---|
Series: | 150 Series Drawer Dividers |
RoHS: | Unknown |
For Use With | 150 Series Steel Storage Cabinets |
---|---|
Accessory Type | Divider |
Product Range | 150 Series Drawer Dividers |
Cabinet Material | Steel |
Cabinet Style | Drawer |
RoHS Compliant | NA |
Divider for 135x64x35mm drawer | RS |
Divider, Steel Storage Cabinet | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
POLY SELF LAM TAG 2X4 BLANK YEL 25/PK | Brady 101998 | RS Americas |
Where can I find additional details, specifications and documents for a 101998?
Additional datasheets, footprints and schematics for 101998 are listed on our Part Details page. You can also find images and similar parts to 101998 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101998 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101998 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101998 fall under?
The 101998 is listed under Tools & Production Supplies > Storage Products & Accessories > Accessories.
Can I view similar or alternative parts?
You can view similar parts to 101998 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101998 you can contact the distributor directly for product support, shipping queries etc.
Is the 101998 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101998 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 101998.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101998 often in real-time on the comparison pages.
What if I can't find stock of 101998?
You can fill out our help required form which you can use to request a quote for 101998 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.