Status: | Unknown |
---|---|
Series: | UCS Series |
RoHS: | Unknown |
Prices starting from US$33.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.26
|
No stock
|
Buy Now | |
Rapid Electronics
from US$42.69
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$34.34
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$35.80
|
10
in stock
|
Buy Now | |
RS Americas
from US$40.03
|
-
|
Buy Now | |
element14
from US$41.61
|
-
|
Buy Now | |
Sager
from US$47.64
|
-
|
Buy Now |
For Use With | Development Boards |
---|---|
External Height | - |
External Width | 125mm |
External Depth | 145mm |
Enclosure Material | Polycarbonate |
Body Colour | Black |
Product Range | UCS Series |
SVHC | No SVHC (15-Jan-2019) |
Phoenix Contact 1019720 UCS 145-125-F-GD-RPI 9005 | Rapid Electronics |
Enclosure, Dev Brd, 145Mm X 125Mm | Newark Electronics |
Complete Housing for Raspberry Pi, Black, 145x125x47mm, UCS Series | Phoenix Contact 1019720 | RS Americas |
Enclosures for Industrial Automation UCS 145-125-F-GD- RPI 9005 | Sager |
DEVELOPMENT BOARD ENCLOSURE, PC, BLACK | Farnell |
Where can I find additional details, specifications and documents for a 1019720?
Additional datasheets, footprints and schematics for 1019720 are listed on our Part Details page. You can also find images and similar parts to 1019720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1019720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1019720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1019720 fall under?
The 1019720 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to 1019720 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1019720 you can contact the distributor directly for product support, shipping queries etc.
Is the 1019720 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1019720 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for 1019720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1019720 often in real-time on the comparison pages.
What if I can't find stock of 1019720?
You can fill out our help required form which you can use to request a quote for 1019720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.