Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Lens Type | Diffused Lens |
---|---|
Beam Type | Medium |
LED Lens Colour | - |
Lens Diameter | 20mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Multi-LED Lens |
Beam Angle | 21° |
For Use With | High Power Rebel Series LEDs |
LUXEON Rebel 20 mm Medium Frosted Beam Optic | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Crimping Tool Frame Rohs Compliant: Yes |Aven 10195 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 3.2mm |
---|---|
Compressed Length | 1.1mm |
Compression Load Max | 7N |
External Diameter | 3.18mm |
Wire Diameter | 0.4mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 10195?
Additional datasheets, footprints and schematics for 10195 are listed on our Part Details page. You can also find images and similar parts to 10195 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10195 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10195 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10195 fall under?
The 10195 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10195 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10195 you can contact the distributor directly for product support, shipping queries etc.
Is the 10195 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10195 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 10195.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10195 often in real-time on the comparison pages.
What if I can't find stock of 10195?
You can fill out our help required form which you can use to request a quote for 10195 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.