10194 Optoelectronics, LEDs & Displays by Carclo Optics

LENS TIGHT FROSTED REBEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for RS
RS
from US$1.47
37
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.75
12,137
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.09
-
Buy Now
Logo for element14
element14
from US$1.90
-
Buy Now
Logo for Farnell
Farnell
from US$1.19
-
Buy Now

Specifications

Lens Type Diffused Lens
Beam Type Narrow
LED Lens Colour -
Lens Diameter 20mm
Lens Shape Round
Lens Material PC (Polycarbonate)
Product Range -
SVHC No SVHC (07-Jul-2017)
Accessory Type Multi-LED Lens
Beam Angle 13°
For Use With High Power Rebel Series LEDs

Alternative Descriptions

LUXEON Rebel 20 mm Narrow Frosted Beam Optic | Future Electronics
Luxeon Rebel 12 deg Circular Optic 20mm | RS
LENS, TIGHT FROSTED, REBEL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10194?

Additional datasheets, footprints and schematics for 10194 are listed on our Part Details page. You can also find images and similar parts to 10194 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10194 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10194 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10194 fall under?

The 10194 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to 10194 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10194 you can contact the distributor directly for product support, shipping queries etc.

Is the 10194 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10194 have stock available?

Authorised distributors including Future Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 10194.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10194 often in real-time on the comparison pages.

What if I can't find stock of 10194?

You can fill out our help required form which you can use to request a quote for 10194 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay