Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Lens Type | Multi-LED |
---|---|
Beam Type | Narrow |
LED Lens Colour | - |
Lens Diameter | 20mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Multi-LED Lens |
Beam Angle | 8.2° |
For Use With | High Power Rebel Series LEDs |
LUXEON Rebel 20 mm Narrow Beam Optic | Future Electronics |
Lens, Rebel | Newark Electronics |
LENS, NARROW, REBEL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | No |
---|
Where can I find additional details, specifications and documents for a 10193?
Additional datasheets, footprints and schematics for 10193 are listed on our Part Details page. You can also find images and similar parts to 10193 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10193 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10193 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10193 fall under?
The 10193 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10193 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10193 you can contact the distributor directly for product support, shipping queries etc.
Is the 10193 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10193 have stock available?
Authorised distributors including Future Electronics, Relay Specialties, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 10193.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10193 often in real-time on the comparison pages.
What if I can't find stock of 10193?
You can fill out our help required form which you can use to request a quote for 10193 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.