Status: | Unknown |
---|---|
Series: | 635 Series |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 115VAC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | 635 Series |
Elapsed Time Max | 99999.9h |
Meter Shape | Round |
Electromechanical Motor Timer | Newark Electronics |
Where can I find additional details, specifications and documents for a 10186?
Additional datasheets, footprints and schematics for 10186 are listed on our Part Details page. You can also find images and similar parts to 10186 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10186 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10186 fall under?
The 10186 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 10186 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10186 you can contact the distributor directly for product support, shipping queries etc.
Is the 10186 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10186 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 10186.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10186 often in real-time on the comparison pages.
What if I can't find stock of 10186?
You can fill out our help required form which you can use to request a quote for 10186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.