10179 Hand Tools by Unknown

CRIMP TOOL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.95

Distributor Stock
Logo for Farnell
Farnell
from US$60.30
4
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$6.95
48
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$49.89
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$55.67
4
in stock
Buy Now
Logo for element14
element14
from US$53.05
4
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
1
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Crimp Tool Type Ratchet
For Use With 10-6AWG Wire Ferrules
Product Range -
Crimp Size 10AWG to 6AWG

Alternative Descriptions

Crimping Tool for Wire Ferrules, 6-10 AWG, Jaw Type D, 1.2 lb, Alloy Steel | Aven 10179 | RS Americas
Crimp Tool | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10179?

Additional datasheets, footprints and schematics for 10179 are listed on our Part Details page. You can also find images and similar parts to 10179 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10179 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10179 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10179 fall under?

The 10179 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.

Can I view similar or alternative parts?

You can view similar parts to 10179 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10179 you can contact the distributor directly for product support, shipping queries etc.

Is the 10179 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10179 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10179.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10179 often in real-time on the comparison pages.

What if I can't find stock of 10179?

You can fill out our help required form which you can use to request a quote for 10179 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay