Connector Profile | Standard |
---|---|
Number of Positions | 10 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Protection Type | Closed Entry Housing |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Shape & Form | Short Point |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 8.12mm |
Connector Height | 8.12mm, .32in |
Housing Material | Polyester PCT |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
Packaging Quantity | 45 |
Packaging Method | Tube |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .115in, 2.92mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | Yes |
10 Modii Vrt Dr Ce Hi Temp Rohs Compliant: No |Amp Te Connectivity 1017008-6 | Newark Electronics |
Conn Socket Strip SKT 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 10 Modii Vrt Dr Ce Hi Temp | TE Connectivity 1017008-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1017008-6?
Additional datasheets, footprints and schematics for 1017008-6 are listed on our Part Details page. You can also find images and similar parts to 1017008-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1017008-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1017008-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1017008-6 fall under?
The 1017008-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1017008-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1017008-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1017008-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1017008-6 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1017008-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1017008-6 often in real-time on the comparison pages.
What if I can't find stock of 1017008-6?
You can fill out our help required form which you can use to request a quote for 1017008-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.