Prices starting from US$0.0150
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2,085.34 |
5
|
Buy Now | |
Sager | US$1.39 |
5,125
|
Buy Now | |
RS Americas | US$0.0150 |
4,573
|
Buy Now | |
Heilind Electronics | US$0.0334 |
4,051
|
Buy Now | |
Heilind Electronics Asia | US$0.0334 |
945
|
Buy Now | |
Transfer Multisort Elektronik | US$2.24 |
764
|
Buy Now | |
Newark Electronics | US$1.87 |
50
|
Buy Now | |
element14 | US$1.46 |
50
|
Buy Now | |
Farnell | US$1.97 |
50
|
Buy Now | |
Rutronik | US$2.24 |
-
|
Buy Now | |
Future Electronics | US$0.0226 |
-
|
Buy Now | |
Carlton-Bates | US$2.21 |
-
|
Buy Now |
Calibration Type | Current Resistance Voltage |
---|---|
External Height | 110mm |
External Width | 250mm |
External Depth | 290mm |
Accuracy | ± 0.01% |
Weight | 2.4kg |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | 0°C to +50°C |
Battery Sizes Accepted | 1/2AA |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | Through Hole |
Cylindrical Battery Contacts, Clips, Holders & Springs Lithium Holder 1028 THM | Sager |
Holder | Transfer Multisort Elektronik |
Battery Holder, 1/2Aa Cell, Through Hole | Newark Electronics |
BATTERY HOLDER, 1/2AA CELL, THROUGH HOLE | element14 |
1/2AA THM PLASTIC BATTERY HOLD | Rutronik |
Holder, Battery | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1017?
Additional datasheets, footprints and schematics for 1017 are listed on our Part Details page. You can also find images and similar parts to 1017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1017 fall under?
The 1017 is listed under Test Equipment > Testers Detectors & Calibration > Calibrators & Check Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1017 when available in the Calibrators & Check Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1017 you can contact the distributor directly for product support, shipping queries etc.
Is the 1017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1017 have stock available?
Authorised distributors including Sager, RS Americas, Heilind Electronics, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 1017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1017 often in real-time on the comparison pages.
What if I can't find stock of 1017?
You can fill out our help required form which you can use to request a quote for 1017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.