Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | 1/2AA |
---|---|
No. of Batteries | 1 |
Accessory Type | Battery Holder |
Battery Terminals | SMD |
For Use With | 1/2AA Batteries |
MSL | MSL 2 - 1 year |
RoHS Compliant | Yes |
1/2AA SMT NYLON BATTERY HOLDER | Rutronik |
Battery Holder, 1/2Aa Cell, Surface Mt, Full Reel | Newark Electronics |
1016TR | Future Electronics |
Battery Holder | RS Americas |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs Lithium Holder 108 SMT | Sager |
Where can I find additional details, specifications and documents for a 1016TR?
Additional datasheets, footprints and schematics for 1016TR are listed on our Part Details page. You can also find images and similar parts to 1016TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1016TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1016TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1016TR fall under?
The 1016TR is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1016TR when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1016TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1016TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1016TR have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1016TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1016TR often in real-time on the comparison pages.
What if I can't find stock of 1016TR?
You can fill out our help required form which you can use to request a quote for 1016TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.