10153266-A40100LF Part Information
Details for 10153266-A40100LF by Amphenol
Featured Distributor
Pricing
Break | Price |
---|---|
1800 | 7.8700 |
Stock Information
Details
Part Specifications
Card Edge Connector Type | Dual Side |
Card Thickness | 1.57mm |
No. of Contacts | 164 Contacts |
Connector Mounting | Straddle Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 10153266-A40100LF?
Additional datasheets, footprints and schematics for 10153266-A40100LF are listed in our Part Details tab. You can also find the 10153266-A40100LF image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10153266-A40100LF in the Pricing & Inventory tab next to part details. You can view 10153266-A40100LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10153266-A40100LF fall under?
The 10153266-A40100LF is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10153266-A40100LF when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10153266-A40100LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10153266-A40100LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10153266-A40100LF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10153266-A40100LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10153266-A40100LF often in real-time on the comparison pages.
What if I can't find stock of 10153266-A40100LF?
You can fill out our help required form which you can use to request a quote for 10153266-A40100LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.