10151530-001 Hand & Workholding Tools by Amphenol

INSERTION TOOL, 20AWG TO 16AWG CONTACT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$82.69

Distributor Stock
Logo for Newark
Newark
from US$82.69
1
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$412.82
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$394.00
1
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

For Use With 20AWG to 16AWG Contacts
RoHS Compliant NA

Alternative Descriptions

Insertion Tool, 20Awg To 16Awg Contact | Newark Electronics
Connectors Headers & Wire Housings | Rapid Electronics
Insertion Tool, 20AWG to 16AWG Contacts | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10151530-001?

Additional datasheets, footprints and schematics for 10151530-001 are listed on our Part Details page. You can also find images and similar parts to 10151530-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10151530-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10151530-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10151530-001 fall under?

The 10151530-001 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Insertion.

Can I view similar or alternative parts?

You can view similar parts to 10151530-001 when available in the Insertion range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10151530-001 you can contact the distributor directly for product support, shipping queries etc.

Is the 10151530-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10151530-001 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet Abacus have stock available or on a lead time for 10151530-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10151530-001 often in real-time on the comparison pages.

What if I can't find stock of 10151530-001?

You can fill out our help required form which you can use to request a quote for 10151530-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay