Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$3.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.22
|
225
in stock
|
Buy Now | |
TTI Europe
from US$4.70
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$3.45
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$5.26
|
116
in stock
|
Buy Now | |
element14
from US$12.77
|
116
in stock
|
Buy Now | |
Farnell
from US$5.99
|
116
in stock
|
Buy Now | |
RS Americas
from US$5.36
|
-
|
Buy Now |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Product Range | 101 Series |
Contact Termination Type | IDC / IDT |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Connector Type | Micro D Ribbon |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Pitch Spacing | 1.27mm |
Termination Method | IDC |
Withstand Voltage | 500V |
MDR 50 way cable mount plug,1A | RS |
50 MDR | TTI Europe |
Connector, Mini D Ribbon, Plug, 50 Position, Idc | Newark Electronics |
PLUG, MDR, CABLE MOUNT, 50WAY | element14 |
Male 50 Way Right Angle Cable Mount SCSI Connector 1.27mm Pitch, IDT | 3M 10150-6000EL | RS Americas |
Where can I find additional details, specifications and documents for a 10150-6000EL?
Additional datasheets, footprints and schematics for 10150-6000EL are listed on our Part Details page. You can also find images and similar parts to 10150-6000EL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10150-6000EL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10150-6000EL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10150-6000EL fall under?
The 10150-6000EL is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10150-6000EL when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10150-6000EL you can contact the distributor directly for product support, shipping queries etc.
Is the 10150-6000EL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10150-6000EL have stock available?
Authorised distributors including RS, TTI Europe, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 10150-6000EL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10150-6000EL often in real-time on the comparison pages.
What if I can't find stock of 10150-6000EL?
You can fill out our help required form which you can use to request a quote for 10150-6000EL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.