Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.44
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 1 |
Accessory Type | Battery Holder |
Battery Terminals | Through Hole |
RoHS Compliant | Yes |
1 Position AA Through Hole Battery Holder (THM) | Future Electronics |
THM BATTERY HOLDER AA | Rutronik |
Battery Holder, Aa Cell, Through Hole | Newark Electronics |
THM Holder for AA Battery | Keystone Electronics 1015 | RS Americas |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs AA PC Battery HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Insulation Tester Type | Analogue Megohmmeter |
---|---|
Insulation Testing Voltage | 500V, 1kV |
Insulation Testing Resistance | 100kohm to 1Gohm |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1015?
Additional datasheets, footprints and schematics for 1015 are listed on our Part Details page. You can also find images and similar parts to 1015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1015 fall under?
The 1015 is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1015 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1015 you can contact the distributor directly for product support, shipping queries etc.
Is the 1015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1015 have stock available?
Authorised distributors including Future Electronics, RS, Rutronik, Newark Electronics and RS Americas have stock available or on a lead time for 1015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1015 often in real-time on the comparison pages.
What if I can't find stock of 1015?
You can fill out our help required form which you can use to request a quote for 1015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.