Status: | Unknown |
---|---|
Series: | FCI Minitek BMI 10148139 Series |
RoHS: | Compliant |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 2mm |
No. of Rows | 2Rows |
No. of Contacts | 12Contacts |
Product Range | FCI Minitek BMI 10148139 Series |
RoHS Compliant | Yes |
Headers&Wire Housings Housing Fixed 12 Position | Rapid Electronics |
Connector, Rcpt, 12Pos, 2Mm, Pcb | Newark Electronics |
MINITEK BLIND MATE-RECEPTACLE FIXED | Amphenol FCI (Amphenol CS) 10148139012LF | RS Americas |
Heavy Duty Connector, FCI Minitek BMI 10148139, Receptacle | Avnet America |
Where can I find additional details, specifications and documents for a 10148139-012LF?
Additional datasheets, footprints and schematics for 10148139-012LF are listed on our Part Details page. You can also find images and similar parts to 10148139-012LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10148139-012LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10148139-012LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10148139-012LF fall under?
The 10148139-012LF is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 10148139-012LF when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10148139-012LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10148139-012LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10148139-012LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 10148139-012LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10148139-012LF often in real-time on the comparison pages.
What if I can't find stock of 10148139-012LF?
You can fill out our help required form which you can use to request a quote for 10148139-012LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.